multicomp PRO Schottky Rect, Single, 30V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro SS23A+

Description
SCHOTTKY RECT, SINGLE, 30V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 30V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 30V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 15AC8707 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 30V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
15AC8707
Schottky Rect, Single, 30V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 15AC8707
SCHOTTKY RECT, SINGLE, 30V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 30V, 2A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 15AC8707
Product Name Schottky Rect, Single, 30V, 2A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-214AC
Unlock Full Specs
to access all available technical data

Similar Products

Single Diodes - 448-BAS70E6433HTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Tj -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Rectifier Diodes, Type SBD - Model: TS862C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.8600 volts
View Details