multicomp PRO Schottky Diode, 1A, 40V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro SS14B

Description
SCHOTTKY DIODE, 1A, 40V, SMB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes
Description
SCHOTTKY DIODE, 1A, 40V, SMB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 40V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9175 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 40V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
90R9175
Schottky Diode, 1A, 40V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro 90R9175
SCHOTTKY DIODE, 1A, 40V, SMB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 40V, SMB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:600mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 90R9175
Product Name Schottky Diode, 1A, 40V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
Package DO-213AA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467604 - RS Components, Ltd.
Specs
Applications Rectifier
Package SMAF
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA868C04R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.6300 volts
View Details