multicomp PRO Schottky Rect, Single, 300V, 1A, Do214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro SS13+

Description
SCHOTTKY RECT, SINGLE, 300V, 1A, DO214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECT, SINGLE, 300V, 1A, DO214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rect, Single, 300V, 1A, Do214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 15AC8706 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Single, 300V, 1A, Do214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
15AC8706
Schottky Rect, Single, 300V, 1A, Do214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 15AC8706
SCHOTTKY RECT, SINGLE, 300V, 1A, DO214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, SINGLE, 300V, 1A, DO214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 15AC8706
Product Name Schottky Rect, Single, 300V, 1A, Do214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-214AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.6300 volts
View Details
Schottky Diodes & Rectifiers - 1220680 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
45 V, 15 A low VF Trench MEGA Schottky barrier rectifier - PMEG045T150EPDZ - Nexperia B.V.
Specs
Applications Rectifier; Switching
Package SOT1289 SOT1289
RoHS Compliant RoHS
View Details
7 suppliers