multicomp PRO Schottky Diode, 1A, 20V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro SS12B

Description
SCHOTTKY DIODE, 1A, 20V, SMB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 1A, 20V, SMB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 20V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9169 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 20V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
90R9169
Schottky Diode, 1A, 20V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro 90R9169
SCHOTTKY DIODE, 1A, 20V, SMB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 20V, SMB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-213AA; No. of Pins:2Pins; Forward Voltage Max:450mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Diode, Schottk, Rectif, 1A, 20V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 41AH4785 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottk, Rectif, 1A, 20V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
41AH4785
Diode, Schottk, Rectif, 1A, 20V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 41AH4785
DIODE, SCHOTTK, RECTIF, 1A, 20V, SMB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTK, RECTIF, 1A, 20V, SMB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:450mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 90R9169 41AH4785
Product Name Schottky Diode, 1A, 20V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro Diode, Schottk, Rectif, 1A, 20V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-213AA DO-214AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Rectifier Diodes, Type SBD - Model: TS802C04R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 10 amps
VRRM 40 volts
View Details
High-voltage switching diodes - BAS21VD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1464779 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Smaf
RoHS Compliant RoHS
View Details