multicomp PRO Schottky Diode, 1A, 20V, Sma, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro SS12+

Description
SCHOTTKY DIODE, 1A, 20V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 1A, 20V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 20V, Sma, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9168 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 20V, Sma, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro
90R9168
Schottky Diode, 1A, 20V, Sma, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro 90R9168
SCHOTTKY DIODE, 1A, 20V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 20V, SMA, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Diode, 1A, 20V, Sma; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9167 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 20V, Sma; Repetitive Peak Reverse Voltage Multicomp Pro
90R9167
Schottky Diode, 1A, 20V, Sma; Repetitive Peak Reverse Voltage Multicomp Pro 90R9167
SCHOTTKY DIODE, 1A, 20V, SMA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 20V, SMA; Repetitive Peak Reverse Voltage:20V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:550mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 1A, 20V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 05AC0190 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 20V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
05AC0190
Schottky Rectifier, 1A, 20V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 05AC0190
SCHOTTKY RECTIFIER, 1A, 20V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 20V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 90R9168 05AC0190
Product Name Schottky Diode, 1A, 20V, Sma, Full Reel; Repetitive Peak Reverse Voltage Multicomp Pro Schottky Rectifier, 1A, 20V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package SMA; DO-214AC (SMA) DO-214AC
RoHS Compliant RoHS RoHS
VF 0.5500 volts 0.5500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SP6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 400 ns
View Details
Rectifier Diodes, Type SBD - Model: YG868C04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 45 volts
View Details
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1100 to 1.1 volts
View Details
6 suppliers
Schottky Diodes & Rectifiers - 2467612P - RS Components, Ltd.
Specs
Package TO-252
RoHS Compliant RoHS
View Details