multicomp PRO Diode, Schottk, Rectif, 1A, 20V, Sma; Repetitive Reverse Voltage Vrrm Max Multicomp Pro SS12.

Description
DIODE, SCHOTTK, RECTIF, 1A, 20V, SMA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTK, RECTIF, 1A, 20V, SMA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottk, Rectif, 1A, 20V, Sma; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 41AH4784 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottk, Rectif, 1A, 20V, Sma; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
41AH4784
Diode, Schottk, Rectif, 1A, 20V, Sma; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 41AH4784
DIODE, SCHOTTK, RECTIF, 1A, 20V, SMA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

DIODE, SCHOTTK, RECTIF, 1A, 20V, SMA; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AC; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 41AH4784
Product Name Diode, Schottk, Rectif, 1A, 20V, Sma; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package DO-214AC
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 76 amps
IF 3250 mA
trr 300 ns
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 100 volts
View Details
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363
RoHS Compliant RoHS
View Details
7 suppliers
Bridge Rectifiers - 2442003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package TTL
RoHS Compliant RoHS
View Details