multicomp PRO Schottky Diode, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro SS110B

Description
SCHOTTKY DIODE, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY DIODE, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diode, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro - 90R9165 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro
90R9165
Schottky Diode, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro 90R9165
SCHOTTKY DIODE, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes

SCHOTTKY DIODE, 1A, 100V, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:850mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Schottky, Rectif, 1A, 100V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 41AH4783 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Rectif, 1A, 100V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
41AH4783
Diode, Schottky, Rectif, 1A, 100V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 41AH4783
DIODE, SCHOTTKY, RECTIF, 1A, 100V, SMB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

DIODE, SCHOTTKY, RECTIF, 1A, 100V, SMB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Schottky Diodes Rectifiers
Product Number 90R9165 41AH4783
Product Name Schottky Diode, 1A, 100V, Smb; Repetitive Peak Reverse Voltage Multicomp Pro Diode, Schottky, Rectif, 1A, 100V, Smb; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Package SMB; DO-214AA (SMB) DO-214AA
Unlock Full Specs
to access all available technical data