multicomp PRO Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro SS110+

Description
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro - 05AC0188 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
05AC0188
Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro 05AC0188
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:850mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0188
Product Name Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Multicomp Pro
Rectifier Configuration / Technology Schottky
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5802US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
Rectifier Diodes, Type SBD - Model: MS868C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 45 volts
View Details
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details