multicomp PRO Heat Shrink Tubing, 6.35Mm Id, Po, White, 5Ft, Pk10; Shrink Ratio Multicomp Pro SRM-016-6010-WHT

Description
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 5FT, PK10; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Colour:White RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 5FT, PK10; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Po, White, 5Ft, Pk10; Shrink Ratio Multicomp Pro - 84N597 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, White, 5Ft, Pk10; Shrink Ratio Multicomp Pro
84N597
Heat Shrink Tubing, 6.35Mm Id, Po, White, 5Ft, Pk10; Shrink Ratio Multicomp Pro 84N597
HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 5FT, PK10; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Colour:White RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, WHITE, 5FT, PK10; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:White; Length - Imperial:6"; Length - Metric:152.4mm; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 84N597
Product Name Heat Shrink Tubing, 6.35Mm Id, Po, White, 5Ft, Pk10; Shrink Ratio Multicomp Pro
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-07-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details