multicomp PRO Diode, Schottky, 3A, 90V; Repetitive Reverse Voltage Vrrm Max Multicomp SR309

Description
DIODE, SCHOTTKY, 3A, 90V; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 3A, 90V; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 3A, 90V; Repetitive Reverse Voltage Vrrm Max Multicomp - 37AJ1248 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 3A, 90V; Repetitive Reverse Voltage Vrrm Max Multicomp
37AJ1248
Diode, Schottky, 3A, 90V; Repetitive Reverse Voltage Vrrm Max Multicomp 37AJ1248
DIODE, SCHOTTKY, 3A, 90V; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes

DIODE, SCHOTTKY, 3A, 90V; Repetitive Reverse Voltage Vrrm Max:90V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge Current Ifsm Max:80A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 37AJ1248
Product Name Diode, Schottky, 3A, 90V; Repetitive Reverse Voltage Vrrm Max Multicomp
Package DO-201; DO-201AD
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAT54GWX - 912856-BAT54GWX - Win Source Electronics
Specs
Package SOD-123; SOD-123
View Details
Schottky Diodes & Rectifiers - 2548805 - RS Components, Ltd.
Specs
Applications Rectifier
Package TO-220; TO-220AC
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C06R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 0.7400 volts
View Details