multicomp PRO Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro SR140

Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro - 05AC0179 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
05AC0179
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro 05AC0179
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 05AC0179
Product Name Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Multicomp Pro
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Schottky Diodes & Rectifiers - 1220013 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT523; Sot-523 (sc-89)
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 80 volts
View Details
B48-2 and B48-2T Series B484F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details