multicomp PRO Ultrasonic Sensor; Transducer Function Multicomp SQ-40-R-10B

Description
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:40kHz; Product Range:-; Beam Angle:60°; Capacitance:2000pF RoHS Compliant: Yes
Datasheet
Description
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:40kHz; Product Range:-; Beam Angle:60°; Capacitance:2000pF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Sensor; Transducer Function Multicomp - 07WX5314 - Newark, An Avnet Company
Chicago, IL, United States
Ultrasonic Sensor; Transducer Function Multicomp
07WX5314
Ultrasonic Sensor; Transducer Function Multicomp 07WX5314
ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:40kHz; Product Range:-; Beam Angle:60°; Capacitance:2000pF RoHS Compliant: Yes

ULTRASONIC SENSOR; Transducer Function:-; Tones:-; Supply Voltage Min:-; Supply Voltage Max:-; Operating Current Max:-; Sound Level SPL:-; Resonant Frequency:40kHz; Product Range:-; Beam Angle:60°; Capacitance:2000pF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07WX5314
Product Name Ultrasonic Sensor; Transducer Function Multicomp
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers