The Rf/coaxial F Jack, Right Angle, 75 Ohm, Solder connector from Multicomp Pro is designed for PCB mounting and features a right-angle body style. It has an impedance of 75 ohms, making it suitable for RF applications. The contact material is phosphor bronze with a tin plating, ensuring good conductivity and durability. The dielectric is made of polypropylene, which contributes to the connector's performance. This connector is RoHS compliant and can handle frequencies up to 4 GHz, making it a reliable choice for various electronic projects.
RF/COAXIAL, F JACK, R/A, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 89N1549 |
| Product Name | Rf/coaxial, F Jack, R/a, 75 Ohm, Solder; Connector Type Multicomp Pro |
| Gender | Female / Jack |