RF/COAXIAL, F JACK, STRAIGHT, 75 OHM, SOLDER; Connector Type:F Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:Phosphor Bronze; Frequency Max:4GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 46N7378 |
| Product Name | Rf/coaxial, F Jack, Straight, 75 Ohm, Solder; Connector Type Multicomp Pro |
| Gender | Female / Jack |