PSU, EXT, PLUG-IN, 9V, 1.6W; Power Supply Output Type:Fixed; Input Voltage AC Min:-; Input Voltage AC Max:120V; Output Current Max:90mA; Output Power Max:1.6W; Output Connector:5.5mm Barrel Plug; Impedance:82.5ohm; No. of Outputs:1 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Lightning Protection Systems |
| Product Number | 95B0564 |
| Product Name | Psu, Ext, Plug-In, 9V, 1.6W; Power Supply Output Type Multicomp |