multicomp PRO Cable Assembly, Rf, Sma-Tnc Straight Plug, 12; Connector Type A Multicomp Pro SPC8725

Description
CABLE ASSEMBLY, RF, SMA-TNC STRAIGHT PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSEMBLY, RF, SMA-TNC STRAIGHT PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rf, Sma-Tnc Straight Plug, 12; Connector Type A Multicomp Pro - 94B5122 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, Sma-Tnc Straight Plug, 12; Connector Type A Multicomp Pro
94B5122
Cable Assembly, Rf, Sma-Tnc Straight Plug, 12; Connector Type A Multicomp Pro 94B5122
CABLE ASSEMBLY, RF, SMA-TNC STRAIGHT PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, RF, SMA-TNC STRAIGHT PLUG, 12"; Connector Type A:SMA Straight Plug; Connector Type B:TNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94B5122
Product Name Cable Assembly, Rf, Sma-Tnc Straight Plug, 12; Connector Type A Multicomp Pro
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 1248843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details