multicomp PRO Cable Assembly, Rf, 7-16 Din-N Straight Plug, 12; Connector Type A Multicomp SPC7333

Description
CABLE ASSEMBLY, RF, 7-16 DIN-N STRAIGHT PLUG, 12"; Connector Type A:7-16 DIN Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-240; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, RF, 7-16 DIN-N STRAIGHT PLUG, 12"; Connector Type A:7-16 DIN Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-240; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rf, 7-16 Din-N Straight Plug, 12; Connector Type A Multicomp - 93B8248 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, 7-16 Din-N Straight Plug, 12; Connector Type A Multicomp
93B8248
Cable Assembly, Rf, 7-16 Din-N Straight Plug, 12; Connector Type A Multicomp 93B8248
CABLE ASSEMBLY, RF, 7-16 DIN-N STRAIGHT PLUG, 12"; Connector Type A:7-16 DIN Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-240; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

CABLE ASSEMBLY, RF, 7-16 DIN-N STRAIGHT PLUG, 12"; Connector Type A:7-16 DIN Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:LMR-240; Impedance:-; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B8248
Product Name Cable Assembly, Rf, 7-16 Din-N Straight Plug, 12; Connector Type A Multicomp
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1123902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details
ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers