multicomp PRO Cable Assembly, Rf, Bnc Straight Plug, 24; Coaxial Cable Type Multicomp SPC5651

Description
CABLE ASSEMBLY, RF, BNC STRAIGHT PLUG, 24"; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:0.61m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:
Description
CABLE ASSEMBLY, RF, BNC STRAIGHT PLUG, 24"; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:0.61m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Rf, Bnc Straight Plug, 24; Coaxial Cable Type Multicomp - 93B8453 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Rf, Bnc Straight Plug, 24; Coaxial Cable Type Multicomp
93B8453
Cable Assembly, Rf, Bnc Straight Plug, 24; Coaxial Cable Type Multicomp 93B8453
CABLE ASSEMBLY, RF, BNC STRAIGHT PLUG, 24"; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:0.61m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:

CABLE ASSEMBLY, RF, BNC STRAIGHT PLUG, 24"; Coaxial Cable Type:RG316; Impedance:-; Cable Length - Imperial:24"; Cable Length - Metric:0.61m; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Jacket Color:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93B8453
Product Name Cable Assembly, Rf, Bnc Straight Plug, 24; Coaxial Cable Type Multicomp
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-SMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details