multicomp PRO Usb, Type B, Receptacle, Th; Usb Connector Type Multicomp Pro SPC4937

Description
USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, Type B, Receptacle, Th; Usb Connector Type Multicomp Pro - 50N160 - Newark, An Avnet Company
Chicago, IL, United States
Usb, Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
50N160
Usb, Type B, Receptacle, Th; Usb Connector Type Multicomp Pro 50N160
USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, TYPE B, RECEPTACLE, TH; USB Connector Type:USB Type B; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50N160
Product Name Usb, Type B, Receptacle, Th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - P221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details