multicomp PRO Usb Type B Connector, Receptacle, 4 Position, Solder; No. Of Contacts Multicomp SPC4936

Description
USB TYPE B CONNECTOR, RECEPTACLE, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:USB B; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
USB TYPE B CONNECTOR, RECEPTACLE, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:USB B; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Type B Connector, Receptacle, 4 Position, Solder; No. Of Contacts Multicomp - 50N159 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type B Connector, Receptacle, 4 Position, Solder; No. Of Contacts Multicomp
50N159
Usb Type B Connector, Receptacle, 4 Position, Solder; No. Of Contacts Multicomp 50N159
USB TYPE B CONNECTOR, RECEPTACLE, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:USB B; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

USB TYPE B CONNECTOR, RECEPTACLE, 4 POSITION, SOLDER; No. of Contacts:4Contacts; Gender:Receptacle; Connector Type:USB B; Contact Termination Type:Through Hole; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50N159
Product Name Usb Type B Connector, Receptacle, 4 Position, Solder; No. Of Contacts Multicomp
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
BNC Male to BNC Male, Adapter - SALE-9224 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details