multicomp PRO Sleeving, Expandable, 19.05Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC4930

Description
SLEEVING, EXPANDABLE, 19.05MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Description
SLEEVING, EXPANDABLE, 19.05MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro - 50N097 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
50N097
Sleeving, Expandable, 19.05Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 50N097
SLEEVING, EXPANDABLE, 19.05MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:19.05mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N097
Product Name Sleeving, Expandable, 19.05Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-02-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
4 suppliers
Spiral Wrap Tubings for Harnessing, Nylon (Natural) - NSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Nylon
Operating Temperature -85 to 149 C (-121 to 300 F)
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details