multicomp PRO Sleeving, Expandable, 9.525Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC4926

Description
SLEEVING, EXPANDABLE, 9.525MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 9.525MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 9.525Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro - 50N093 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.525Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
50N093
Sleeving, Expandable, 9.525Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 50N093
SLEEVING, EXPANDABLE, 9.525MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.525MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:9.525mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N093
Product Name Sleeving, Expandable, 9.525Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-02-QB6IN-1-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
Heat Shrink Tubing 1/4
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details