multicomp PRO Sleeving, Expandable, 3.379Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro SPC4921

Description
SLEEVING, EXPANDABLE, 3.379MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.379mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 3.379MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.379mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 3.379Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro - 50N088 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.379Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
50N088
Sleeving, Expandable, 3.379Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro 50N088
SLEEVING, EXPANDABLE, 3.379MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.379mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.379MM, SILVER GREY, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:Fibreglass; Sleeving Colour:Natural; Internal Diameter:3.379mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50N088
Product Name Sleeving, Expandable, 3.379Mm, Silver Grey, 100Ft; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details