multicomp PRO Usb, Type A, Receptacle, Th; Usb Connector Type Multicomp Pro SPC4802

Description
USB, TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
USB, TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb, Type A, Receptacle, Th; Usb Connector Type Multicomp Pro - 50N155 - Newark, An Avnet Company
Chicago, IL, United States
Usb, Type A, Receptacle, Th; Usb Connector Type Multicomp Pro
50N155
Usb, Type A, Receptacle, Th; Usb Connector Type Multicomp Pro 50N155
USB, TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

USB, TYPE A, RECEPTACLE, TH; USB Connector Type:USB Type A; USB Standard:-; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50N155
Product Name Usb, Type A, Receptacle, Th; Usb Connector Type Multicomp Pro
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products