multicomp PRO Computer Cable, Usb, 5M, White; Connector A Multicomp Pro SPC4801

Description
COMPUTER CABLE, USB, 5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMPUTER CABLE, USB, 5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb, 5M, White; Connector A Multicomp Pro - 50N154 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb, 5M, White; Connector A Multicomp Pro
50N154
Computer Cable, Usb, 5M, White; Connector A Multicomp Pro 50N154
COMPUTER CABLE, USB, 5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, USB, 5M, WHITE; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; USB Standard:USB 2.0; Jacket Color:White; Electronic Marking:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50N154
Product Name Computer Cable, Usb, 5M, White; Connector A Multicomp Pro
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Parallel Cables - 1828902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type Parallel
Cable Shielding Aluminium-mylar
View Details