multicomp PRO Usb Cable Assembly, Usb Type A Plug, Usb Type B Plug, 10 Ft, 3 M; Connector A Multicomp Pro SPC4800

Description
USB Cable Assembly, USB Type A Plug, USB Type B Plug, 10 ft, 3 m; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:-; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
USB Cable Assembly, USB Type A Plug, USB Type B Plug, 10 ft, 3 m; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:-; Jacket Color:White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Cable Assembly, Usb Type A Plug, Usb Type B Plug, 10 Ft, 3 M; Connector A Multicomp Pro - 50N153 - Newark, An Avnet Company
Chicago, IL, United States
Usb Cable Assembly, Usb Type A Plug, Usb Type B Plug, 10 Ft, 3 M; Connector A Multicomp Pro
50N153
Usb Cable Assembly, Usb Type A Plug, Usb Type B Plug, 10 Ft, 3 M; Connector A Multicomp Pro 50N153
USB Cable Assembly, USB Type A Plug, USB Type B Plug, 10 ft, 3 m; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:-; Jacket Color:White; Product Range:- RoHS Compliant: Yes

USB Cable Assembly, USB Type A Plug, USB Type B Plug, 10 ft, 3 m; Connector A:USB Type A Plug; Connector B:USB Type B Plug; Cable Length - Metric:3m; Cable Length - Imperial:10ft; USB Standard:-; Jacket Color:White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50N153
Product Name Usb Cable Assembly, Usb Type A Plug, Usb Type B Plug, 10 Ft, 3 M; Connector A Multicomp Pro
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3140/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers