multicomp PRO Plcc Socket, 44 Position, Smd; No. Of Contacts Multicomp SPC4688

Description
PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: No
Description
PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Plcc Socket, 44 Position, Smd; No. Of Contacts Multicomp - 84N2696 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44 Position, Smd; No. Of Contacts Multicomp
84N2696
Plcc Socket, 44 Position, Smd; No. Of Contacts Multicomp 84N2696
PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: No

PLCC SOCKET, 44 POSITION, SMD; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:-; Row Pitch:-; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Socket Mounting:SMD RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N2696
Product Name Plcc Socket, 44 Position, Smd; No. Of Contacts Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details