multicomp PRO Connector, Power Entry, Socket, 10A; Product Range Multicomp SPC4630

Description
CONNECTOR, POWER ENTRY, SOCKET, 10A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:32ContactsR oHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, SOCKET, 10A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:32ContactsR oHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Socket, 10A; Product Range Multicomp - 84N1431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Socket, 10A; Product Range Multicomp
84N1431
Connector, Power Entry, Socket, 10A; Product Range Multicomp 84N1431
CONNECTOR, POWER ENTRY, SOCKET, 10A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:32ContactsR oHS Compliant: Yes

CONNECTOR, POWER ENTRY, SOCKET, 10A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Contact Termination:Screw; No. of Contacts:32ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N1431
Product Name Connector, Power Entry, Socket, 10A; Product Range Multicomp
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products