multicomp PRO Connector, Power Entry, Receptacle, 15A; Product Range Multicomp SPC4627

Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Flange Mount; Contact Termination Type:Solder; Body Material:Thermoplasi c; No. of Outlets:1 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Flange Mount; Contact Termination Type:Solder; Body Material:Thermoplasi c; No. of Outlets:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp - 84N1428 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp
84N1428
Connector, Power Entry, Receptacle, 15A; Product Range Multicomp 84N1428
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Flange Mount; Contact Termination Type:Solder; Body Material:Thermoplasi c; No. of Outlets:1 RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RECEPTACLE, 15A; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:15A; Connector Mounting:Flange Mount; Contact Termination Type:Solder; Body Material:Thermoplasic; No. of Outlets:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N1428
Product Name Connector, Power Entry, Receptacle, 15A; Product Range Multicomp
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 1377G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers