TEE ADAPTER, 1 X UHF JACK-2 X UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1275 |
| Product Name | Tee Adapter, 1 X Uhf Jack-2 X Uhf Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | UHF |