RF/COAXIAL ADAPTER, UHF JACK-BNC PLUG; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1273 |
| Product Name | Rf/coaxial Adapter, Uhf Jack-Bnc Plug; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC; UHF |