multicomp PRO Rf/coaxial Adapter, Uhf Plug-Uhf Plug; Convert From Coax Type Multicomp Pro SPC4348

Description
RF/COAXIAL ADAPTER, UHF PLUG-UHF PLUG; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, UHF PLUG-UHF PLUG; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Uhf Plug-Uhf Plug; Convert From Coax Type Multicomp Pro - 84N1272 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Uhf Plug-Uhf Plug; Convert From Coax Type Multicomp Pro
84N1272
Rf/coaxial Adapter, Uhf Plug-Uhf Plug; Convert From Coax Type Multicomp Pro 84N1272
RF/COAXIAL ADAPTER, UHF PLUG-UHF PLUG; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, UHF PLUG-UHF PLUG; Convert From Coax Type:UHF; Convert From Gender:Plug; Convert To Coax Type:UHF; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1272
Product Name Rf/coaxial Adapter, Uhf Plug-Uhf Plug; Convert From Coax Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 201-1CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
Termination Solder
View Details
2 suppliers
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details