multicomp PRO Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro SPC4276

Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro - 84N1265 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro
84N1265
Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro 84N1265
RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

RF/COAXIAL, BNC PLUG, STRAIGHT, 50 OHM, CLAMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1265
Product Name Rf/coaxial, Bnc Plug, Straight, 50 Ohm, Clamp; Connector Type Multicomp Pro
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9N - kTB Solutions
Specs
Frequency 0.000 to 5.000 GHz
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190740-01 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details