ADAPTER, MINI UHF JACK-MINI UHF JACK; Convert From Coax Type:UHF Mini; Convert From Gender:Jack; Convert To Coax Type:UHF Mini; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:INTRA- SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1260 |
| Product Name | Adapter, Mini Uhf Jack-Mini Uhf Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | Mini-UHF; UHF |