multicomp PRO Rf/coaxial Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Multicomp Pro SPC4269

Description
RF/COAXIAL ADAPTER, UHF JACK-UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, UHF JACK-UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Multicomp Pro - 84N1258 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Multicomp Pro
84N1258
Rf/coaxial Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Multicomp Pro 84N1258
RF/COAXIAL ADAPTER, UHF JACK-UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, UHF JACK-UHF JACK; Convert From Coax Type:UHF; Convert From Gender:Jack; Convert To Coax Type:UHF; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1258
Product Name Rf/coaxial Adapter, Uhf Jack-Uhf Jack; Convert From Coax Type Multicomp Pro
Connector Type UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA9N - kTB Solutions
Specs
Frequency 0.000 to 5.000 GHz
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Cable Mount Connector - 5068-1CCSF - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Male / Plug
Geometry Straight
View Details