RF/COAXIAL ADAPTER, N PLUG-BNC JACK; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1257 |
| Product Name | Rf/coaxial Adapter, N Plug-Bnc Jack; Convert From Coax Type Multicomp Pro |
| Connector Type | BNC |