RF/COAXIAL, N PLUG STR 50 OHM CRIMP/CLAMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1256 |
| Product Name | Rf/coaxial, N Plug Str 50 Ohm Crimp/clamp; Connector Type Multicomp |
| Gender | Male / Plug |