RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Brass; Frequency Max:11GHz RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 84N1255 |
| Product Name | Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro |
| Gender | Male / Plug |