multicomp PRO Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro SPC4265

Description
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro - 84N1254 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
84N1254
Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro 84N1254
RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, N PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:N Type; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58, RG58A, RG58C, RG141, RG141A; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1254
Product Name Rf/coaxial, N Plug, Straight, 50 Ohm, Crimp; Connector Type Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - 8714A2 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details