multicomp PRO Rf/coaxial Adapter, Tnc Jack-N Jack; Convert From Coax Type Multicomp Pro SPC4263

Description
RF/COAXIAL ADAPTER, TNC JACK-N JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet
Description
RF/COAXIAL ADAPTER, TNC JACK-N JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf/coaxial Adapter, Tnc Jack-N Jack; Convert From Coax Type Multicomp Pro - 84N1252 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Tnc Jack-N Jack; Convert From Coax Type Multicomp Pro
84N1252
Rf/coaxial Adapter, Tnc Jack-N Jack; Convert From Coax Type Multicomp Pro 84N1252
RF/COAXIAL ADAPTER, TNC JACK-N JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, TNC JACK-N JACK; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1252
Product Name Rf/coaxial Adapter, Tnc Jack-N Jack; Convert From Coax Type Multicomp Pro
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Gender Male / Plug
View Details
Coaxial Adapters - 1121091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details