multicomp PRO Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack; Convert From Coax Type Multicomp Pro SPC4259

Description
TEE ADAPTER, 1 X TNC PLUG-2 X TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes
Description
TEE ADAPTER, 1 X TNC PLUG-2 X TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack; Convert From Coax Type Multicomp Pro - 84N1248 - Newark, An Avnet Company
Chicago, IL, United States
Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack; Convert From Coax Type Multicomp Pro
84N1248
Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack; Convert From Coax Type Multicomp Pro 84N1248
TEE ADAPTER, 1 X TNC PLUG-2 X TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

TEE ADAPTER, 1 X TNC PLUG-2 X TNC JACK; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:TNC; Convert To Gender:Jack, Jack; Adapter Body Style:Tee Adapter; Impedance:50ohm; Product Range:INTRA- Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 84N1248
Product Name Tee Adapter, 1 X Tnc Plug-2 X Tnc Jack; Convert From Coax Type Multicomp Pro
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type BNC
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adapters - 2606C - Maury Microwave
Specs
Connector Type Type N
Gender Female / Jack
Frequency 18.000 GHz
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details