multicomp PRO Cable Assembly, Bnc Male To Roj And Strip, 8Ft; Connector Type A Multicomp SPC35413

Description
CABLE ASSEMBLY, BNC MALE TO ROJ AND STRIP, 8FT; Connector Type A:BNC Straight Plug; Connector Type B:-; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, BNC MALE TO ROJ AND STRIP, 8FT; Connector Type A:BNC Straight Plug; Connector Type B:-; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Bnc Male To Roj And Strip, 8Ft; Connector Type A Multicomp - 72R4807 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Bnc Male To Roj And Strip, 8Ft; Connector Type A Multicomp
72R4807
Cable Assembly, Bnc Male To Roj And Strip, 8Ft; Connector Type A Multicomp 72R4807
CABLE ASSEMBLY, BNC MALE TO ROJ AND STRIP, 8FT; Connector Type A:BNC Straight Plug; Connector Type B:-; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSEMBLY, BNC MALE TO ROJ AND STRIP, 8FT; Connector Type A:BNC Straight Plug; Connector Type B:-; Coaxial Cable Type:RG58A; Impedance:50ohm; Cable Length - Imperial:8ft; Cable Length - Metric:2.44m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72R4807
Product Name Cable Assembly, Bnc Male To Roj And Strip, 8Ft; Connector Type A Multicomp
Cable Length 8.01 ft (24.4 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 1116741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5; Coaxial
Cable Shielding Shielded
View Details