multicomp PRO Fibre Optic Cable Assembly, 62.5/125Um, Lc/lc, 18Ft; Fibre Optic Connector A Multicomp Pro SPC353888

Description
FIBRE OPTIC CABLE ASSEMBLY, 62.5/125UM, LC/LC, 18FT; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5.49m; Fibre Diameter:62.5µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FIBRE OPTIC CABLE ASSEMBLY, 62.5/125UM, LC/LC, 18FT; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5.49m; Fibre Diameter:62.5µm / 125µm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable Assembly, 62.5/125Um, Lc/lc, 18Ft; Fibre Optic Connector A Multicomp Pro - 69R7488 - Newark, An Avnet Company
Chicago, IL, United States
Fibre Optic Cable Assembly, 62.5/125Um, Lc/lc, 18Ft; Fibre Optic Connector A Multicomp Pro
69R7488
Fibre Optic Cable Assembly, 62.5/125Um, Lc/lc, 18Ft; Fibre Optic Connector A Multicomp Pro 69R7488
FIBRE OPTIC CABLE ASSEMBLY, 62.5/125UM, LC/LC, 18FT; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5.49m; Fibre Diameter:62.5µm / 125µm; Product Range:- RoHS Compliant: Yes

FIBRE OPTIC CABLE ASSEMBLY, 62.5/125UM, LC/LC, 18FT; Fibre Optic Connector A:LC; Fibre Optic Connector B:LC; No. of Fibers:1Fibres; Fibre Type:Multimode; Lead Length - Metric:5.49m; Fibre Diameter:62.5µm / 125µm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69R7488
Product Name Fibre Optic Cable Assembly, 62.5/125Um, Lc/lc, 18Ft; Fibre Optic Connector A Multicomp Pro
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details