multicomp PRO Cable Assembly, Db9 Male / Female, 3Ft, Beige; Connector Type A Multicomp Pro SPC35340

Description
CABLE ASSEMBLY, DB9 MALE / FEMALE, 3FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, DB9 MALE / FEMALE, 3FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Db9 Male / Female, 3Ft, Beige; Connector Type A Multicomp Pro - 74R1881 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Db9 Male / Female, 3Ft, Beige; Connector Type A Multicomp Pro
74R1881
Cable Assembly, Db9 Male / Female, 3Ft, Beige; Connector Type A Multicomp Pro 74R1881
CABLE ASSEMBLY, DB9 MALE / FEMALE, 3FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, DB9 MALE / FEMALE, 3FT, BEIGE; Connector Type A:D Sub 9 Position Plug; Connector Type B:D Sub 9 Position Receptacle; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Beige; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74R1881
Product Name Cable Assembly, Db9 Male / Female, 3Ft, Beige; Connector Type A Multicomp Pro
Cable Length 2.95 ft (9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details