multicomp PRO Weather-Resistant Cable Ties; Cable Tie Material Multicomp Pro SPC35278

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes
Datasheet
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Multicomp Pro - 71R4557 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Multicomp Pro
71R4557
Weather-Resistant Cable Ties; Cable Tie Material Multicomp Pro 71R4557
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resistant Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4557
Product Name Weather-Resistant Cable Ties; Cable Tie Material Multicomp Pro
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details