multicomp PRO Dvi-D Cable, 25Ft, Ul2464, Grey; Connector Type A Multicomp SPC35063

Description
DVI-D CABLE, 25FT, UL2464, GREY; Connector Type A:DVI-D Plug; Connector Type B:Free End; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Features:UL2464 RoHS Compliant: Yes
Datasheet
Description
DVI-D CABLE, 25FT, UL2464, GREY; Connector Type A:DVI-D Plug; Connector Type B:Free End; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Features:UL2464 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dvi-D Cable, 25Ft, Ul2464, Grey; Connector Type A Multicomp - 52R9604 - Newark, An Avnet Company
Chicago, IL, United States
Dvi-D Cable, 25Ft, Ul2464, Grey; Connector Type A Multicomp
52R9604
Dvi-D Cable, 25Ft, Ul2464, Grey; Connector Type A Multicomp 52R9604
DVI-D CABLE, 25FT, UL2464, GREY; Connector Type A:DVI-D Plug; Connector Type B:Free End; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Features:UL2464 RoHS Compliant: Yes

DVI-D CABLE, 25FT, UL2464, GREY; Connector Type A:DVI-D Plug; Connector Type B:Free End; Cable Length - Imperial:25ft; Cable Length - Metric:7.6m; Jacket Color:Grey; Product Range:-; Features:UL2464 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52R9604
Product Name Dvi-D Cable, 25Ft, Ul2464, Grey; Connector Type A Multicomp
Product Type DVI Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-5700-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/601-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers