LEAD CUTTER, FLUSH, 0.04IN, 5.15IN; Cutter Type:-; Overall Length:131mm; Cut Type:Flush; Cutting Capacity Max:1mm; Cutting Edge Hardness:-; Product Range:-; Handle Colour:Blue RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 51R1910 |
| Product Name | Lead Cutter, Flush, 0.04In, 5.15In; Cutter Type Multicomp |