multicomp PRO Backshell, D-Sub, Da, Zinc; Product Range Multicomp SPC33908

Description
BACKSHELL, D-SUB, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D-SUB, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D-Sub, Da, Zinc; Product Range Multicomp - 23R7837 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D-Sub, Da, Zinc; Product Range Multicomp
23R7837
Backshell, D-Sub, Da, Zinc; Product Range Multicomp 23R7837
BACKSHELL, D-SUB, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

BACKSHELL, D-SUB, DA, ZINC; Product Range:-; D Sub Shell Size:DA; Cable Exit Angle:90°; Connector Body Material:Zinc Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 23R7837
Product Name Backshell, D-Sub, Da, Zinc; Product Range Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details