multicomp PRO Coaxial Cable Assembly, Bnc Male To Bnc Male, Rg-58Cu, 9Ft; Connector Type A Multicomp Pro SPC33416

Description
COAXIAL CABLE ASSEMBLY, BNC MALE TO BNC MALE, RG-58CU, 9FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m RoHS Compliant: Yes
Description
COAXIAL CABLE ASSEMBLY, BNC MALE TO BNC MALE, RG-58CU, 9FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable Assembly, Bnc Male To Bnc Male, Rg-58Cu, 9Ft; Connector Type A Multicomp Pro - 14R4398 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Assembly, Bnc Male To Bnc Male, Rg-58Cu, 9Ft; Connector Type A Multicomp Pro
14R4398
Coaxial Cable Assembly, Bnc Male To Bnc Male, Rg-58Cu, 9Ft; Connector Type A Multicomp Pro 14R4398
COAXIAL CABLE ASSEMBLY, BNC MALE TO BNC MALE, RG-58CU, 9FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m RoHS Compliant: Yes

COAXIAL CABLE ASSEMBLY, BNC MALE TO BNC MALE, RG-58CU, 9FT; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:9ft; Cable Length - Metric:2.74m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 14R4398
Product Name Coaxial Cable Assembly, Bnc Male To Bnc Male, Rg-58Cu, 9Ft; Connector Type A Multicomp Pro
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details