multicomp PRO Circuit Breaker, Din Rail, 1 Pole, 25Amp, 80Vdc; Product Range Multicomp Pro SPC33395

Description
CIRCUIT BREAKER, DIN RAIL, 1 POLE, 25AMP, 80VDC; Product Range:-; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, DIN RAIL, 1 POLE, 25AMP, 80VDC; Product Range:-; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Din Rail, 1 Pole, 25Amp, 80Vdc; Product Range Multicomp Pro - 10R1138 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Din Rail, 1 Pole, 25Amp, 80Vdc; Product Range Multicomp Pro
10R1138
Circuit Breaker, Din Rail, 1 Pole, 25Amp, 80Vdc; Product Range Multicomp Pro 10R1138
CIRCUIT BREAKER, DIN RAIL, 1 POLE, 25AMP, 80VDC; Product Range:-; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, DIN RAIL, 1 POLE, 25AMP, 80VDC; Product Range:-; Current Rating:25A; No. of Poles:1 Pole; Input Voltage VAC:-; Interrupting Capacity:10kA; Trip Time:-; Dielectric Strength:1.5kV; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 10R1138
Product Name Circuit Breaker, Din Rail, 1 Pole, 25Amp, 80Vdc; Product Range Multicomp Pro
Rated Current 25 amps
Unlock Full Specs
to access all available technical data